Murata Electronics Fixed Inductors LQP03TG2N7B02D

Description
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14702-2-ND
Fixed Inductors 490-14702-2-ND
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14702-6-ND
Fixed Inductors 490-14702-6-ND
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14702-1-ND
Fixed Inductors 490-14702-1-ND
2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
450MA 250MOHM Inductor and Choke - 71-LQP03TG2N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TG2N7B02D
450MA 250MOHM Inductor and Choke 71-LQP03TG2N7B02D
FIXED IND 2.7NH 450MA 250MOHM SM Product overview: LQP03TG2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 450MA 250MOHM SM Product overview: LQP03TG2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG2N7B02D
923875-LQP03TG2N7B02D
Fixed Inductors - LQP03TG2N7B02D 923875-LQP03TG2N7B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923875-LQP03TG2N7B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14702-2, 490-14702-1, LQP03TG2N7B02D-ND, 490-14702-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923875-LQP03TG2N7B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14702-2, 490-14702-1, LQP03TG2N7B02D-ND, 490-14702-6

Buy Now Datasheet
Fixed Inductors - LQP03TG2N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG2N7B02D
Fixed Inductors LQP03TG2N7B02D
FIXED IND 2.7NH 450MA 250MOHM SM

FIXED IND 2.7NH 450MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14702-2-ND 71-LQP03TG2N7B02D 923875-LQP03TG2N7B02D LQP03TG2N7B02D
Product Name Fixed Inductors 450MA 250MOHM Inductor and Choke Fixed Inductors - LQP03TG2N7B02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details