Murata Electronics Electronic Surplus - LQP03TG1N1B02D LQP03TG1N1B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759773-LQP03TG1N1B02 D Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 12 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759773-LQP03TG1N1B02 D Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 12 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - LQP03TG1N1B02D
759773-LQP03TG1N1B02D
Electronic Surplus - LQP03TG1N1B02D 759773-LQP03TG1N1B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 759773-LQP03TG1N1B02 D Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 12 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 759773-LQP03TG1N1B02D
Packaging: Tape and Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.1nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 12 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 490-LQP03TG1N1B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N1B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.1NH 600MA 150 MOHM

FIXED IND 1.1NH 600MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N1B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.1NH 600MA 150 MOHM

FIXED IND 1.1NH 600MA 150 MOHM

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TG1N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TG1N1B02D
600MA 150MOHM Inductor and Choke 71-LQP03TG1N1B02D
FIXED IND 1.1NH 600MA 150MOHM SM Product overview: LQP03TG1N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 600MA 150MOHM SM Product overview: LQP03TG1N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TG1N1B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG1N1B02D
Fixed Inductors LQP03TG1N1B02D
FIXED IND 1.1NH 600MA 150MOHM SM

FIXED IND 1.1NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 759773-LQP03TG1N1B02D 490-LQP03TG1N1B02DTR-ND 71-LQP03TG1N1B02D LQP03TG1N1B02D
Product Name Electronic Surplus - LQP03TG1N1B02D Fixed Inductors 600MA 150MOHM Inductor and Choke Fixed Inductors
Inductance Range 0.0011 microH 0.0011 microH 0.0011 microH
Rated DC Current 600 milliamps 600 milliamps
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers