Murata Electronics Fixed Inductors LQP03TG16NJ02D

Description
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12939-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12939-2-ND
Fixed Inductors 490-12939-2-ND
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12939-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details