Murata Electronics Fixed Inductors LQP03TG16NH02D

Description
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14895-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14895-6-ND
Fixed Inductors 490-14895-6-ND
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14895-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14895-1-ND
Fixed Inductors 490-14895-1-ND
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14895-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14895-2-ND
Fixed Inductors 490-14895-2-ND
16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 160mA 2.03Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14895-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details