FIXED IND 0.7NH 750MA 100MOHM SM Product overview: LQP03TG0N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N7C02D can be used for catalog matching and distributor lookup.
0.7nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
0.7nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
0.7nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1116125-LQP03TG0N7C0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.7 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 18GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: LQP03TG0N7C02DINACTI
Base Product Number: LQP03TG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TG0N7C02D | 490-12890-6-ND | 1116125-LQP03TG0N7C02D |
| Product Name | 750MA 100MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | Standard | |
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 7.00E-4 microH | 7.00E-4 microH |