Murata Electronics Fixed Inductors LQP03TG0N3B02D

Description
0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10541-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10541-2-ND
Fixed Inductors 490-10541-2-ND
0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10541-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10541-6-ND
Fixed Inductors 490-10541-6-ND
0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10541-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10541-1-ND
Fixed Inductors 490-10541-1-ND
0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

0.3nH Unshielded Thick Film Inductor 850mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 850MA 80MOHM Inductor and Choke - 71-LQP03TG0N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 850MA 80MOHM Inductor and Choke
71-LQP03TG0N3B02D
SMD 850MA 80MOHM Inductor and Choke 71-LQP03TG0N3B02D
FIXED IND 0.3NH 850MA 80MOHM SMD Product overview: LQP03TG0N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 850MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 850MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.3NH 850MA 80MOHM SMD Product overview: LQP03TG0N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 850MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 850MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369864-LQP03TG0N3B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369864-LQP03TG0N3B02D
Inductors, Coils, Chokes - Fixed Inductors 1369864-LQP03TG0N3B02D
Win Source Part Number: 1369864-LQP03TG0N3B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TG Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 0.3 nH Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 80mOhm Max Frequency - Self Resonant: 18GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369864-LQP03TG0N3B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TG
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 0.3 nH
Current Rating (Amps): 850 mA
Shielding: Unshielded
DC Resistance (DCR): 80mOhm Max
Frequency - Self Resonant: 18GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TG0N3B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TG0N3B02D
850mA 0.3nH 80mΩ 0201 Inductors (SMD) ROHS

850mA 0.3nH 80mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-10541-2-ND 71-LQP03TG0N3B02D 1369864-LQP03TG0N3B02D LQP03TG0N3B02D
Product Name Fixed Inductors SMD 850MA 80MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers