Murata Power Solutions Fixed Inductors LQP03HQR43H02D

Description
FIXED IND 430NH 50MA 15.5 OHM
Request a Quote Datasheet
Description
FIXED IND 430NH 50MA 15.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQR43H02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 430NH 50MA 15.5 OHM

FIXED IND 430NH 50MA 15.5 OHM

Buy Now Datasheet
Rf Inductor, 430Nh, 0.05A, 0201 Rohs Compliant Murata - 36AJ3829 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 430Nh, 0.05A, 0201 Rohs Compliant Murata
36AJ3829
Rf Inductor, 430Nh, 0.05A, 0201 Rohs Compliant Murata 36AJ3829
RF INDUCTOR, 430NH, 0.05A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, 430NH, 0.05A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQR43H02DTR-ND 36AJ3829
Product Name Fixed Inductors Rf Inductor, 430Nh, 0.05A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details