Murata Electronics Fixed Inductors LQP03HQ82NH02D

Description
82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ82NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ82NH02DCT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ82NH02DDKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

82nH Unshielded Thin Film Inductor 100mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Rf Inductor, Unshld, 82Nh, 0.1A, 0201 Rohs Compliant Murata - 36AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 82Nh, 0.1A, 0201 Rohs Compliant Murata
36AJ3858
Rf Inductor, Unshld, 82Nh, 0.1A, 0201 Rohs Compliant Murata 36AJ3858
RF INDUCTOR, UNSHLD, 82NH, 0.1A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 82NH, 0.1A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03HQ82NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ82NH02D
Fixed Inductors LQP03HQ82NH02D
FIXED IND 82NH 100MA 5 OHM SMD

FIXED IND 82NH 100MA 5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ82NH02DTR-ND 36AJ3858 LQP03HQ82NH02D
Product Name Fixed Inductors Rf Inductor, Unshld, 82Nh, 0.1A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details