Murata Power Solutions Fixed Inductors LQP03HQ75NJ02D

Description
FIXED IND 75NH 100MA 5 OHM SMD
Request a Quote
Description
FIXED IND 75NH 100MA 5 OHM SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF inductor, part number LQP03HQ75NJ02D, features an inductance of 75 nH with a tolerance of ±5%. It is designed for surface mounting with dimensions of 0.6 mm x 0.3 mm x 0.4 mm (0201 size code). The inductor operates effectively at a test frequency of 300 MHz and has a self-resonant frequency of at least 1100 MHz. It can handle a rated current of 100 mA and has a maximum DC resistance of 5 Ω. The inductor is suitable for a wide operating temperature range from -55°C to 125°C and is compliant with RoHS standards. This component is ideal for applications requiring compact size and high-frequency performance.

Datasheet Summary
Powered by GS/AI

The RF inductor, part number LQP03HQ75NJ02D, features an inductance of 75 nH with a tolerance of ±5%. It is designed for surface mounting with dimensions of 0.6 mm x 0.3 mm x 0.4 mm (0201 size code). The inductor operates effectively at a test frequency of 300 MHz and has a self-resonant frequency of at least 1100 MHz. It can handle a rated current of 100 mA and has a maximum DC resistance of 5 Ω. The inductor is suitable for a wide operating temperature range from -55°C to 125°C and is compliant with RoHS standards. This component is ideal for applications requiring compact size and high-frequency performance.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ75NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75NH 100MA 5 OHM SMD

FIXED IND 75NH 100MA 5 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 75Nh, 0.1A, 0201 Rohs Compliant Murata - 36AJ3857 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 75Nh, 0.1A, 0201 Rohs Compliant Murata
36AJ3857
Rf Inductor, Unshld, 75Nh, 0.1A, 0201 Rohs Compliant Murata 36AJ3857
RF INDUCTOR, UNSHLD, 75NH, 0.1A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 75NH, 0.1A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ75NJ02DTR-ND 36AJ3857
Product Name Fixed Inductors Rf Inductor, Unshld, 75Nh, 0.1A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details