6.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
6.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
6.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
FIXED IND 6.8NH 400MA 300MOHM SM Product overview: LQP03HQ6N8J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ6N8J02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369536-LQP03HQ6N8J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 6.8 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 300mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 6.8NH 400MA 300MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13952-1-ND | 71-LQP03HQ6N8J02D | 1369536-LQP03HQ6N8J02D | LQP03HQ6N8J02D |
| Product Name | Fixed Inductors | 400MA 300MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |