6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-13950-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |