Murata Power Solutions Fixed Inductors LQP03HQ6N2H02D

Description
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13949-2-ND
Fixed Inductors 490-13949-2-ND
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13949-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13949-1-ND
Fixed Inductors 490-13949-1-ND
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13949-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13949-6-ND
Fixed Inductors 490-13949-6-ND
6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 250MOHM Inductor and Choke - 71-LQP03HQ6N2H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 250MOHM Inductor and Choke
71-LQP03HQ6N2H02D
400MA 250MOHM Inductor and Choke 71-LQP03HQ6N2H02D
FIXED IND 6.2NH 400MA 250MOHM SM Product overview: LQP03HQ6N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ6N2H02D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 400MA 250MOHM SM Product overview: LQP03HQ6N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ6N2H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ6N2H02D
1057290-LQP03HQ6N2H02D
Fixed Inductors - LQP03HQ6N2H02D 1057290-LQP03HQ6N2H02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057290-LQP03HQ6N2H0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 400mA Inductance: 6.2nH Height - Seated (Max): 0.017" (0.42mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057290-LQP03HQ6N2H02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 400mA
Inductance: 6.2nH
Height - Seated (Max): 0.017" (0.42mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQP03HQ6N2H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ6N2H02D
Fixed Inductors LQP03HQ6N2H02D
FIXED IND 6.2NH 400MA 250MOHM SM

FIXED IND 6.2NH 400MA 250MOHM SM

Supplier's Site Datasheet
Inductor, 6.2Nh, 0.4A, 0201, Multilayer; Inductance Murata - 57AC7008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 0.4A, 0201, Multilayer; Inductance Murata
57AC7008
Inductor, 6.2Nh, 0.4A, 0201, Multilayer; Inductance Murata 57AC7008
INDUCTOR, 6.2NH, 0.4A, 0201, MULTILAYER; Inductance:6.2nH; Product Range:LQP03HQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

INDUCTOR, 6.2NH, 0.4A, 0201, MULTILAYER; Inductance:6.2nH; Product Range:LQP03HQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13949-2-ND 71-LQP03HQ6N2H02D 1057290-LQP03HQ6N2H02D LQP03HQ6N2H02D 57AC7008
Product Name Fixed Inductors 400MA 250MOHM Inductor and Choke Fixed Inductors - LQP03HQ6N2H02D Fixed Inductors Inductor, 6.2Nh, 0.4A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers