Murata Power Solutions Fixed Inductors LQP03HQ68NJ02D

Description
FIXED IND 68NH 100MA 5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 68NH 100MA 5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ68NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 100MA 5 OHM SMD

FIXED IND 68NH 100MA 5 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 68Nh, 0.1A, 0201 Rohs Compliant Murata - 36AJ3855 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 68Nh, 0.1A, 0201 Rohs Compliant Murata
36AJ3855
Rf Inductor, Unshld, 68Nh, 0.1A, 0201 Rohs Compliant Murata 36AJ3855
RF INDUCTOR, UNSHLD, 68NH, 0.1A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 68NH, 0.1A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ68NJ02DTR-ND 36AJ3855
Product Name Fixed Inductors Rf Inductor, Unshld, 68Nh, 0.1A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers