FIXED IND 5.1NH 400MA 250MOHM SM Product overview: LQP03HQ5N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ5N1H02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878157-LQP03HQ5N1H02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 nH Unshielded Thick Film Inductor 400 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13945-6, 490-13945-1, 490-13945-2
5.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
5.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
5.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03HQ5N1H02D | 878157-LQP03HQ5N1H02D | 490-13945-2-ND |
| Product Name | 400MA 250MOHM Inductor and Choke | Fixed Inductors - LQP03HQ5N1H02D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 0.0051 microH |