Murata Power Solutions Fixed Inductors LQP03HQ51NH02D

Description
FIXED IND 51NH 130MA 2.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 51NH 130MA 2.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ51NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 51NH 130MA 2.5 OHM SMD

FIXED IND 51NH 130MA 2.5 OHM SMD

Buy Now Datasheet
Rf Inductor, Unshielded, 51Nh/0.13A/0201 Rohs Compliant Murata - 36AJ3848 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshielded, 51Nh/0.13A/0201 Rohs Compliant Murata
36AJ3848
Rf Inductor, Unshielded, 51Nh/0.13A/0201 Rohs Compliant Murata 36AJ3848
RF INDUCTOR, UNSHIELDED, 51NH/0.13A/0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHIELDED, 51NH/0.13A/0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ51NH02DTR-ND 36AJ3848
Product Name Fixed Inductors Rf Inductor, Unshielded, 51Nh/0.13A/0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details