Murata Electronics Fixed Inductors LQP03HQ4N6H02D

Description
4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ4N6H02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ4N6H02DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ4N6H02DCT-ND - DigiKey
Thief River Falls, MN, United States
4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

4.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 4.6Nh, 7Ghz, 0201 Rohs Compliant Murata - 24AJ1053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.6Nh, 7Ghz, 0201 Rohs Compliant Murata
24AJ1053
Inductor, 4.6Nh, 7Ghz, 0201 Rohs Compliant Murata 24AJ1053
INDUCTOR, 4.6NH, 7GHZ, 0201 ROHS COMPLIANT: YES

INDUCTOR, 4.6NH, 7GHZ, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ4N6H02DTR-ND 24AJ1053
Product Name Fixed Inductors Inductor, 4.6Nh, 7Ghz, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details