Murata Power Solutions 500MA 170MOHM Inductor and Choke LQP03HQ4N3H02D

Description
FIXED IND 4.3NH 500MA 170MOHM SM Product overview: LQP03HQ4N3H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N3H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 500MA 170MOHM SM Product overview: LQP03HQ4N3H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N3H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 170MOHM Inductor and Choke - 71-LQP03HQ4N3H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 170MOHM Inductor and Choke
71-LQP03HQ4N3H02D
500MA 170MOHM Inductor and Choke 71-LQP03HQ4N3H02D
FIXED IND 4.3NH 500MA 170MOHM SM Product overview: LQP03HQ4N3H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N3H02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 500MA 170MOHM SM Product overview: LQP03HQ4N3H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ4N3H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369776-LQP03HQ4N3H02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369776-LQP03HQ4N3H02D
Inductors, Coils, Chokes - Fixed Inductors 1369776-LQP03HQ4N3H02D
Win Source Part Number: 1369776-LQP03HQ4N3H0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.017" (0.42mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.3 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 170mOhm Max Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369776-LQP03HQ4N3H02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.3 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 170mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - 490-13941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13941-2-ND
Fixed Inductors 490-13941-2-ND
4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13941-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13941-6-ND
Fixed Inductors 490-13941-6-ND
4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13941-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13941-1-ND
Fixed Inductors 490-13941-1-ND
4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03HQ4N3H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ4N3H02D
Fixed Inductors LQP03HQ4N3H02D
FIXED IND 4.3NH 500MA 170MOHM SM

FIXED IND 4.3NH 500MA 170MOHM SM

Supplier's Site Datasheet
Inductor, 4.3Nh, 0.5A, 0201, Multilayer; Inductance Murata - 57AC7006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Nh, 0.5A, 0201, Multilayer; Inductance Murata
57AC7006
Inductor, 4.3Nh, 0.5A, 0201, Multilayer; Inductance Murata 57AC7006
INDUCTOR, 4.3NH, 0.5A, 0201, MULTILAYER; Inductance:4.3nH; Product Range:LQP03HQ_02 Series; DC Current Rating:500mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.17ohm; RoHS Compliant: Yes

INDUCTOR, 4.3NH, 0.5A, 0201, MULTILAYER; Inductance:4.3nH; Product Range:LQP03HQ_02 Series; DC Current Rating:500mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.17ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ4N3H02D 1369776-LQP03HQ4N3H02D 490-13941-2-ND LQP03HQ4N3H02D 57AC7006
Product Name 500MA 170MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 4.3Nh, 0.5A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film Multilayer
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers