Murata Electronics Fixed Inductors LQP03HQ36NH02D

Description
36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ36NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ36NH02DDKR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ36NH02DCT-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

36nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP03HQ36NH02DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Leaded Inductors - 1670312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details