30nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
30nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
30nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878154-LQP03HQ30NH02
Series: LQP03
Features: 30 nH Inductor 150 mA
Package: Reel - TR
Family Name: LQP03HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQP03HQ30NH02DDK
FIXED IND 30NH 150MA 2 OHM SMD Product overview: LQP03HQ30NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ30NH02D can be used for catalog matching and distributor lookup.
RF INDUCTOR, UNSHIELDED, 30NH/0.15A/0201 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03HQ30NH02DDKR-ND | 878154-LQP03HQ30NH02D | 71-LQP03HQ30NH02D | 36AJ3837 |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03HQ30NH02D | SMD 150MA 2 OHM Inductor and Choke | Rf Inductor, Unshielded, 30Nh/0.15A/0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Core Material | Thin Film | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |