Murata Electronics Fixed Inductors LQP03HQ2N2C02D

Description
2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13900-6-ND
Fixed Inductors 490-13900-6-ND
2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13900-2-ND
Fixed Inductors 490-13900-2-ND
2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13900-1-ND
Fixed Inductors 490-13900-1-ND
2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13900-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details