Murata Power Solutions SMD 1A 50 MOHM Inductor and Choke LQP03HQ1N5B02D

Description
FIXED IND 1.5NH 1A 50 MOHM SMD Product overview: LQP03HQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N5B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5NH 1A 50 MOHM SMD Product overview: LQP03HQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N5B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 50 MOHM Inductor and Choke - 71-LQP03HQ1N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 50 MOHM Inductor and Choke
71-LQP03HQ1N5B02D
SMD 1A 50 MOHM Inductor and Choke 71-LQP03HQ1N5B02D
FIXED IND 1.5NH 1A 50 MOHM SMD Product overview: LQP03HQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 1A 50 MOHM SMD Product overview: LQP03HQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13881-1-ND
Fixed Inductors 490-13881-1-ND
1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13881-6-ND
Fixed Inductors 490-13881-6-ND
1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13881-2-ND
Fixed Inductors 490-13881-2-ND
1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ1N5B02D
802354-LQP03HQ1N5B02D
Fixed Inductors - LQP03HQ1N5B02D 802354-LQP03HQ1N5B02D
Manufacturer: Murata Electronics Win Source Part Number: 802354-LQP03HQ1N5B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.5nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 12GHz DC Resistance (DCR): 50mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.017" (0.42mm) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 500MHz Current Rating (Amps): 1A Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802354-LQP03HQ1N5B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.5nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 12GHz
DC Resistance (DCR): 50mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.017" (0.42mm)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 500MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - LQP03HQ1N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ1N5B02D
Fixed Inductors LQP03HQ1N5B02D
FIXED IND 1.5NH 1A 50 MOHM SMD

FIXED IND 1.5NH 1A 50 MOHM SMD

Supplier's Site Datasheet
Inductor, 1.5Nh, 1A, 0201, Multilayer; Inductance Murata - 57AC6996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Nh, 1A, 0201, Multilayer; Inductance Murata
57AC6996
Inductor, 1.5Nh, 1A, 0201, Multilayer; Inductance Murata 57AC6996
INDUCTOR, 1.5NH, 1A, 0201, MULTILAYER; Inductance:1.5nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.05ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.5NH, 1A, 0201, MULTILAYER; Inductance:1.5nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.05ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ1N5B02D 490-13881-1-ND 802354-LQP03HQ1N5B02D LQP03HQ1N5B02D 57AC6996
Product Name SMD 1A 50 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03HQ1N5B02D Fixed Inductors Inductor, 1.5Nh, 1A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film Multilayer
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0015 microH 0.0015 microH 0.0015 microH 0.0015 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers