Murata Power Solutions SMD 1.1A 40MOHM Inductor and Choke LQP03HQ0N9W02D

Description
FIXED IND 0.9NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N9W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.9NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N9W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 40MOHM Inductor and Choke - 71-LQP03HQ0N9W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 40MOHM Inductor and Choke
71-LQP03HQ0N9W02D
SMD 1.1A 40MOHM Inductor and Choke 71-LQP03HQ0N9W02D
FIXED IND 0.9NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N9W02D can be used for catalog matching and distributor lookup.

FIXED IND 0.9NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N9W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13853-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13853-1-ND
Fixed Inductors 490-13853-1-ND
0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13853-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13853-2-ND
Fixed Inductors 490-13853-2-ND
0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13853-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13853-6-ND
Fixed Inductors 490-13853-6-ND
0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ0N9W02D
878137-LQP03HQ0N9W02D
Fixed Inductors - LQP03HQ0N9W02D 878137-LQP03HQ0N9W02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878137-LQP03HQ0N9W02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 0.9 nH Unshielded Thick Film Inductor 1.1 A 40mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13853-6, 490-13853-1, 490-13853-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878137-LQP03HQ0N9W02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 0.9 nH Unshielded Thick Film Inductor 1.1 A 40mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13853-6, 490-13853-1, 490-13853-2

Buy Now Datasheet
Fixed Inductors - LQP03HQ0N9W02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ0N9W02D
Fixed Inductors LQP03HQ0N9W02D
FIXED IND 0.9NH 1.1A 40MOHM SMD

FIXED IND 0.9NH 1.1A 40MOHM SMD

Supplier's Site Datasheet
Inductor, 0.9Nh, 1.1A, 0201, Multilayer; Inductance Murata - 57AC6991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.9Nh, 1.1A, 0201, Multilayer; Inductance Murata
57AC6991
Inductor, 0.9Nh, 1.1A, 0201, Multilayer; Inductance Murata 57AC6991
INDUCTOR, 0.9NH, 1.1A, 0201, MULTILAYER; Inductance:0.9nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

INDUCTOR, 0.9NH, 1.1A, 0201, MULTILAYER; Inductance:0.9nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ0N9W02D 490-13853-1-ND 878137-LQP03HQ0N9W02D LQP03HQ0N9W02D 57AC6991
Product Name SMD 1.1A 40MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03HQ0N9W02D Fixed Inductors Inductor, 0.9Nh, 1.1A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film Multilayer
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 9.00E-4 microH 9.00E-4 microH 9.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A102544TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
4 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details