6.8nH Unshielded Thick Film Inductor 210mA 1.4Ohm Max 01005 (0402 Metric)
INDUCTOR, 6.8NH, 0.21A, 01005; Inductance:6.8nH; Product Range:LQP02TQ_02 Series; DC Current Rating:210mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.4ohm; Inductance RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02TQ6N8H02D-ND | 57AC6984 |
| Product Name | Fixed Inductors | Inductor, 6.8Nh, 0.21A, 01005; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed | |
| Inductance Tolerance | 3 (+/- %) |