Murata Power Solutions Fixed Inductors - LQP02TQ5N6H02D LQP02TQ5N6H02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 808477-LQP02TQ5N6H02 D Packaging: Reel Type: Thick Film Mounting Style: SMD Shielding: Unshielded Inductance: 5.6nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 7.8GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 500MHz Current Rating (Amps): 230mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 808477-LQP02TQ5N6H02 D Packaging: Reel Type: Thick Film Mounting Style: SMD Shielding: Unshielded Inductance: 5.6nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 7.8GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 500MHz Current Rating (Amps): 230mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ5N6H02D
808477-LQP02TQ5N6H02D
Fixed Inductors - LQP02TQ5N6H02D 808477-LQP02TQ5N6H02D
Manufacturer: Murata Electronics Win Source Part Number: 808477-LQP02TQ5N6H02 D Packaging: Reel Type: Thick Film Mounting Style: SMD Shielding: Unshielded Inductance: 5.6nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 7.8GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 500MHz Current Rating (Amps): 230mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808477-LQP02TQ5N6H02D
Packaging: Reel
Type: Thick Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 5.6nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.8GHz
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 500MHz
Current Rating (Amps): 230mA
Inductance Frequency - Test: 500MHz

Buy Now
SMD 230MA 1.3OHM Inductor and Choke - 71-LQP02TQ5N6H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 230MA 1.3OHM Inductor and Choke
71-LQP02TQ5N6H02D
SMD 230MA 1.3OHM Inductor and Choke 71-LQP02TQ5N6H02D
FIXED IND 5.6NH 230MA 1.3OHM SMD Product overview: LQP02TQ5N6H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ5N6H02D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 230MA 1.3OHM SMD Product overview: LQP02TQ5N6H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ5N6H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02TQ5N6H02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 230MA 1.3 OHM

FIXED IND 5.6NH 230MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ5N6H02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 230MA 1.3 OHM

FIXED IND 5.6NH 230MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ5N6H02DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Thick Film Inductor 230mA 1.3Ohm Max 01005 (0402 Metric)

5.6nH Unshielded Thick Film Inductor 230mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 5.6Nh, 0.23A, 01005; Inductance Murata - 57AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 0.23A, 01005; Inductance Murata
57AC6982
Inductor, 5.6Nh, 0.23A, 01005; Inductance Murata 57AC6982
INDUCTOR, 5.6NH, 0.23A, 01005; Inductance:5.6nH; Product Range:LQP02TQ_02 Series; DC Current Rating:230mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.3ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 5.6NH, 0.23A, 01005; Inductance:5.6nH; Product Range:LQP02TQ_02 Series; DC Current Rating:230mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.3ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808477-LQP02TQ5N6H02D 71-LQP02TQ5N6H02D 490-LQP02TQ5N6H02DDKR-ND 57AC6982
Product Name Fixed Inductors - LQP02TQ5N6H02D SMD 230MA 1.3OHM Inductor and Choke Fixed Inductors Inductor, 5.6Nh, 0.23A, 01005; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film
Inductance Range 0.0056 microH 0.0056 microH 0.0056 microH
DCR 1.3 ohms 1.3 ohms 1.3 ohms
Rated DC Current 230 milliamps 230 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details