Murata Power Solutions Fixed Inductors LQP02TQ4N7H02D

Description
4.7nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ4N7H02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ4N7H02D-ND
Fixed Inductors LQP02TQ4N7H02D-ND
4.7nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)

4.7nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 4.7Nh, 0.27A, 01005; Inductance Murata - 57AC6980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 0.27A, 01005; Inductance Murata
57AC6980
Inductor, 4.7Nh, 0.27A, 01005; Inductance Murata 57AC6980
INDUCTOR, 4.7NH, 0.27A, 01005; Inductance:4.7nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.7NH, 0.27A, 01005; Inductance:4.7nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ4N7H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ4N7H02D
Fixed Inductors LQP02TQ4N7H02D
FIXED IND 4.7NH 270MA 1 OHM SMD

FIXED IND 4.7NH 270MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TQ4N7H02D-ND 57AC6980 LQP02TQ4N7H02D
Product Name Fixed Inductors Inductor, 4.7Nh, 0.27A, 01005; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details