Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQP02TQ4N2B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329246-LQP02TQ4N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ4N2B02D,4 90-LQP02TQ4N2B02D-ND ,490-LQP02TQ4N2B02DT R Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329246-LQP02TQ4N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ4N2B02D,4 90-LQP02TQ4N2B02D-ND ,490-LQP02TQ4N2B02DT R Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329246-LQP02TQ4N2B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329246-LQP02TQ4N2B02D
Inductors, Coils, Chokes - Fixed Inductors 1329246-LQP02TQ4N2B02D
Manufacturer: Murata Electronics Win Source Part Number: 1329246-LQP02TQ4N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ4N2B02D,4 90-LQP02TQ4N2B02D-ND ,490-LQP02TQ4N2B02DT R Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329246-LQP02TQ4N2B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-LQP02TQ4N2B02D,490-LQP02TQ4N2B02D-ND,490-LQP02TQ4N2B02DTR
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now
Fixed Inductors - 490-LQP02TQ4N2B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor and Choke - 71-LQP02TQ4N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ4N2B02D
Inductor and Choke 71-LQP02TQ4N2B02D
FIXED IND Product overview: LQP02TQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N2B02D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQP02TQ4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.2Nh, 0.27A, 01005; Inductance Murata - 57AC6978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.2Nh, 0.27A, 01005; Inductance Murata
57AC6978
Inductor, 4.2Nh, 0.27A, 01005; Inductance Murata 57AC6978
INDUCTOR, 4.2NH, 0.27A, 01005; Inductance:4.2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.2NH, 0.27A, 01005; Inductance:4.2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329246-LQP02TQ4N2B02D 490-LQP02TQ4N2B02DTR-ND 71-LQP02TQ4N2B02D 57AC6978
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor and Choke Inductor, 4.2Nh, 0.27A, 01005; Inductance Murata
Application RF Choke
Configuration Fixed Fixed
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR)
Standards and Certifications RoHS RoHS RoHS
Technology Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details