Murata Power Solutions SMD 280MA 1 OHM Inductor and Choke LQP02TQ3N6B02D

Description
FIXED IND 3.6NH 280MA 1 OHM SMD Product overview: LQP02TQ3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N6B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.6NH 280MA 1 OHM SMD Product overview: LQP02TQ3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N6B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 280MA 1 OHM Inductor and Choke - 71-LQP02TQ3N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 1 OHM Inductor and Choke
71-LQP02TQ3N6B02D
SMD 280MA 1 OHM Inductor and Choke 71-LQP02TQ3N6B02D
FIXED IND 3.6NH 280MA 1 OHM SMD Product overview: LQP02TQ3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 280MA 1 OHM SMD Product overview: LQP02TQ3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330889-LQP02TQ3N6B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330889-LQP02TQ3N6B02D
Inductors, Coils, Chokes - Fixed Inductors 1330889-LQP02TQ3N6B02D
Manufacturer: Murata Electronics Win Source Part Number: 1330889-LQP02TQ3N6B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3.6 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 9.7GHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 280 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330889-LQP02TQ3N6B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 3.6 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 9.7GHz
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQP02TQ3N6B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ3N6B02D-ND
Fixed Inductors LQP02TQ3N6B02D-ND
3.6nH Unshielded Thick Film Inductor 280mA 1Ohm Max 01005 (0402 Metric)

3.6nH Unshielded Thick Film Inductor 280mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 3.6Nh, 0.28A, 01005; Inductance Murata - 57AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Nh, 0.28A, 01005; Inductance Murata
57AC6972
Inductor, 3.6Nh, 0.28A, 01005; Inductance Murata 57AC6972
INDUCTOR, 3.6NH, 0.28A, 01005; Inductance:3.6nH; Product Range:LQP02TQ_02 Series; DC Current Rating:280mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.6NH, 0.28A, 01005; Inductance:3.6nH; Product Range:LQP02TQ_02 Series; DC Current Rating:280mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TQ3N6B02D 1330889-LQP02TQ3N6B02D LQP02TQ3N6B02D-ND 57AC6972
Product Name SMD 280MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.6Nh, 0.28A, 01005; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0036 microH 0.0036 microH 0.0036 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers