Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQP02TQ3N0B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328032-LQP02TQ3N0B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 450mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328032-LQP02TQ3N0B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 450mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328032-LQP02TQ3N0B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328032-LQP02TQ3N0B02D
Inductors, Coils, Chokes - Fixed Inductors 1328032-LQP02TQ3N0B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328032-LQP02TQ3N0B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 10GHz DC Resistance (DCR): 450mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328032-LQP02TQ3N0B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 3 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 10GHz
DC Resistance (DCR): 450mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 360 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 360MA 450 MOHM Inductor and Choke - 71-LQP02TQ3N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 360MA 450 MOHM Inductor and Choke
71-LQP02TQ3N0B02D
SMD 360MA 450 MOHM Inductor and Choke 71-LQP02TQ3N0B02D
FIXED IND 3NH 360MA 450 MOHM SMD Product overview: LQP02TQ3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360MA, 450 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 360MA, 450 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 360MA 450 MOHM SMD Product overview: LQP02TQ3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360MA, 450 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 360MA, 450 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02TQ3N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 360MA 450 MOHM SMD

FIXED IND 3NH 360MA 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ3N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Thick Film Inductor 360mA 450mOhm Max 01005 (0402 Metric)

3nH Unshielded Thick Film Inductor 360mA 450mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 3Nh, 0.36A, 01005, Multilayer; Inductance Murata - 57AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Nh, 0.36A, 01005, Multilayer; Inductance Murata
57AC6966
Inductor, 3Nh, 0.36A, 01005, Multilayer; Inductance Murata 57AC6966
INDUCTOR, 3NH, 0.36A, 01005, MULTILAYER; Inductance:3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; RoHS Compliant: Yes

INDUCTOR, 3NH, 0.36A, 01005, MULTILAYER; Inductance:3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328032-LQP02TQ3N0B02D 71-LQP02TQ3N0B02D 490-LQP02TQ3N0B02DCT-ND 57AC6966
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 360MA 450 MOHM Inductor and Choke Fixed Inductors Inductor, 3Nh, 0.36A, 01005, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Thick Film Multilayer
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details