INDUCTOR, 2.5NH, 0.37A, 01005; Inductance:2.5nH; Product Range:LQP02TQ_02 Series; DC Current Rating:370mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02TQ2N5B02DTR-ND | 57AC6959 |
| Product Name | Fixed Inductors | Inductor, 2.5Nh, 0.37A, 01005; Inductance Murata |
| Configuration | Fixed | |
| Packing Method | Tape Reel | |
| Inductance Range | 0.0025 microH |