Murata Power Solutions 380MA 300MOHM Inductor and Choke LQP02TQ2N2B02D

Description
FIXED IND 2.2NH 380MA 300MOHM SM Product overview: LQP02TQ2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N2B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 380MA 300MOHM SM Product overview: LQP02TQ2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N2B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
380MA 300MOHM Inductor and Choke - 71-LQP02TQ2N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
380MA 300MOHM Inductor and Choke
71-LQP02TQ2N2B02D
380MA 300MOHM Inductor and Choke 71-LQP02TQ2N2B02D
FIXED IND 2.2NH 380MA 300MOHM SM Product overview: LQP02TQ2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 380MA 300MOHM SM Product overview: LQP02TQ2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328092-LQP02TQ2N2B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328092-LQP02TQ2N2B02D
Inductors, Coils, Chokes - Fixed Inductors 1328092-LQP02TQ2N2B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328092-LQP02TQ2N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 2.2 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 13GHz DC Resistance (DCR): 300mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328092-LQP02TQ2N2B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 13GHz
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQP02TQ2N2B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ2N2B02D-ND
Fixed Inductors LQP02TQ2N2B02D-ND
2.2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 2.2Nh, 0.38A, 01005; Inductance Murata - 57AC6956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 0.38A, 01005; Inductance Murata
57AC6956
Inductor, 2.2Nh, 0.38A, 01005; Inductance Murata 57AC6956
INDUCTOR, 2.2NH, 0.38A, 01005; Inductance:2.2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:380mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.3ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2NH, 0.38A, 01005; Inductance:2.2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:380mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.3ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ2N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ2N2B02D
Fixed Inductors LQP02TQ2N2B02D
FIXED IND 2.2NH 380MA 300MOHM SM

FIXED IND 2.2NH 380MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TQ2N2B02D 1328092-LQP02TQ2N2B02D LQP02TQ2N2B02D-ND 57AC6956 LQP02TQ2N2B02D
Product Name 380MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Nh, 0.38A, 01005; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details