Murata Power Solutions Fixed Inductors LQP02TQ1N5B02D

Description
1.5nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ1N5B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)

1.5nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ1N5B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5NH 400MA 200 MOHM

FIXED IND 1.5NH 400MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ1N5B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5NH 400MA 200 MOHM

FIXED IND 1.5NH 400MA 200 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328075-LQP02TQ1N5B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328075-LQP02TQ1N5B02D
Inductors, Coils, Chokes - Fixed Inductors 1328075-LQP02TQ1N5B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328075-LQP02TQ1N5B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 1.5 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 15GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328075-LQP02TQ1N5B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 1.5 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 15GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
400MA 200MOHM Inductor and Choke - 71-LQP02TQ1N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 200MOHM Inductor and Choke
71-LQP02TQ1N5B02D
400MA 200MOHM Inductor and Choke 71-LQP02TQ1N5B02D
FIXED IND 1.5NH 400MA 200MOHM SM Product overview: LQP02TQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ1N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 400MA 200MOHM SM Product overview: LQP02TQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ1N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Nh, 0.4A, 01005, Multilayer; Inductance Murata - 57AC6942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Nh, 0.4A, 01005, Multilayer; Inductance Murata
57AC6942
Inductor, 1.5Nh, 0.4A, 01005, Multilayer; Inductance Murata 57AC6942
INDUCTOR, 1.5NH, 0.4A, 01005, MULTILAYER; Inductance:1.5nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

INDUCTOR, 1.5NH, 0.4A, 01005, MULTILAYER; Inductance:1.5nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ1N5B02DTR-ND 1328075-LQP02TQ1N5B02D 71-LQP02TQ1N5B02D 57AC6942
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 400MA 200MOHM Inductor and Choke Inductor, 1.5Nh, 0.4A, 01005, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers