FIXED IND 1.1NH 570MA 200MOHM SM Product overview: LQP02TQ1N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ1N1B02D can be used for catalog matching and distributor lookup.
1.1nH Unshielded Thick Film Inductor 570mA 200mOhm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057283-LQP02TQ1N1B0
Packaging: Reel - TR
Type: Thick Film
Current Rating: 570mA
Inductance: 1.1nH
Height - Seated (Max): 0.009" (0.23mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 16.6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
INDUCTOR, 1.1NH, 0.57A, 01005; Inductance:1.1nH; Product Range:LQP02TQ_02 Series; DC Current Rating:570mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; Inductance RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TQ1N1B02D | LQP02TQ1N1B02D-ND | 1057283-LQP02TQ1N1B02D | 57AC6938 |
| Product Name | 570MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02TQ1N1B02D | Inductor, 1.1Nh, 0.57A, 01005; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Thick Film | Standard | ||
| Core Material | Ferrite | Non-Magnetic | ||
| Inductance Range | 0.0011 microH | 0.0011 microH | 0.0011 microH |