Murata Electronics Fixed Inductors LQP02TN3N9S02D

Description
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN3N9S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N9S02D-ND
Fixed Inductors LQP02TN3N9S02D-ND
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN3N9S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details