Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02TN3N2B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328051-LQP02TN3N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3.2 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328051-LQP02TN3N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3.2 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328051-LQP02TN3N2B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328051-LQP02TN3N2B02D
Inductors, Coils, Chokes - Fixed Inductors 1328051-LQP02TN3N2B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328051-LQP02TN3N2B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 3.2 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328051-LQP02TN3N2B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 3.2 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 180MA 1.3OHM Inductor and Choke - 71-LQP02TN3N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.3OHM Inductor and Choke
71-LQP02TN3N2B02D
SMD 180MA 1.3OHM Inductor and Choke 71-LQP02TN3N2B02D
FIXED IND 3.2NH 180MA 1.3OHM SMD Product overview: LQP02TN3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 180MA 1.3OHM SMD Product overview: LQP02TN3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN3N2B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N2B02D-ND
Fixed Inductors LQP02TN3N2B02D-ND
3.2nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

3.2nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328051-LQP02TN3N2B02D 71-LQP02TN3N2B02D LQP02TN3N2B02D-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 180MA 1.3OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Thick Film
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details