Murata Electronics Fixed Inductors LQP02TN3N1S02D

Description
3.1nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN3N1S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N1S02D-ND
Fixed Inductors LQP02TN3N1S02D-ND
3.1nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

3.1nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN3N1S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 1.3 ohms
Unlock Full Specs
to access all available technical data