FIXED IND 3.1NH 180MA 1.3OHM SMD Product overview: LQP02TN3N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N1B02D can be used for catalog matching and distributor lookup.
3.1nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878125-LQP02TN3N1B02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 3.1 nH Unshielded Thick Film Inductor 180 mA 1.3Ohm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TN3N1B02D | LQP02TN3N1B02D-ND | 878125-LQP02TN3N1B02D |
| Product Name | SMD 180MA 1.3OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02TN3N1B02D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 0.0031 microH |