Murata Electronics Fixed Inductors LQP02TN3N0B02D

Description
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN3N0B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N0B02D-ND
Fixed Inductors LQP02TN3N0B02D-ND
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 200MA 1.1 OHM Inductor and Choke - 71-LQP02TN3N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.1 OHM Inductor and Choke
71-LQP02TN3N0B02D
SMD 200MA 1.1 OHM Inductor and Choke 71-LQP02TN3N0B02D
FIXED IND 3NH 200MA 1.1 OHM SMD Product overview: LQP02TN3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 200MA 1.1 OHM SMD Product overview: LQP02TN3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN3N0B02D
802282-LQP02TN3N0B02D
Fixed Inductors - LQP02TN3N0B02D 802282-LQP02TN3N0B02D
Manufacturer: Murata Electronics Win Source Part Number: 802282-LQP02TN3N0B02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 3nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 500MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802282-LQP02TN3N0B02D
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 500MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 500MHz

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP02TN3N0B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP02TN3N0B02D
200mA 3nH 1.1Ω 01005 Inductors (SMD) ROHS

200mA 3nH 1.1Ω 01005 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQP02TN3N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN3N0B02D
Fixed Inductors LQP02TN3N0B02D
FIXED IND 3NH 200MA 1.1 OHM SMD

FIXED IND 3NH 200MA 1.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number LQP02TN3N0B02D-ND 71-LQP02TN3N0B02D 802282-LQP02TN3N0B02D LQP02TN3N0B02D LQP02TN3N0B02D
Product Name Fixed Inductors SMD 200MA 1.1 OHM Inductor and Choke Fixed Inductors - LQP02TN3N0B02D Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 1.1 ohms 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details