Murata Electronics Fixed Inductors LQP02TN2N7C02D

Description
2.7nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN2N7C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N7C02D-ND
Fixed Inductors LQP02TN2N7C02D-ND
2.7nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.7nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN2N7C02D
923857-LQP02TN2N7C02D
Fixed Inductors - LQP02TN2N7C02D 923857-LQP02TN2N7C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923857-LQP02TN2N7C02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.7 nH Unshielded Thick Film Inductor 200 mA 800mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923857-LQP02TN2N7C02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2.7 nH Unshielded Thick Film Inductor 200 mA 800mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
200MA 800MOHM Inductor and Choke - 71-LQP02TN2N7C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 800MOHM Inductor and Choke
71-LQP02TN2N7C02D
200MA 800MOHM Inductor and Choke 71-LQP02TN2N7C02D
FIXED IND 2.7NH 200MA 800MOHM SM Product overview: LQP02TN2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N7C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 200MA 800MOHM SM Product overview: LQP02TN2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N7C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN2N7C02D-ND 923857-LQP02TN2N7C02D 71-LQP02TN2N7C02D
Product Name Fixed Inductors Fixed Inductors - LQP02TN2N7C02D 200MA 800MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers