Murata Electronics Fixed Inductors LQP02TN2N4B02D

Description
FIXED IND 2.4NH 200MA 750 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.4NH 200MA 750 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TN2N4B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.4NH 200MA 750 MOHM

FIXED IND 2.4NH 200MA 750 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN2N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

2.4nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN2N4B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN2N4B02D
Fixed Inductors LQP02TN2N4B02D
FIXED IND 2.4NH 200MA 750MOHM SM

FIXED IND 2.4NH 200MA 750MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TN2N4B02DCT-ND LQP02TN2N4B02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers