Murata Electronics Fixed Inductors LQP02TN2N3S02D

Description
2.3nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN2N3S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N3S02D-ND
Fixed Inductors LQP02TN2N3S02D-ND
2.3nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

2.3nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN2N3S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers