1.5nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)
FIXED IND 1.5NH 220MA 600MOHM SM Product overview: LQP02TN1N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N5S02D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02TN1N5S02D-ND | 71-LQP02TN1N5S02D |
| Product Name | Fixed Inductors | 220MA 600MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Thick Film | |
| Configuration | Fixed | |
| DCR | 0.6000 ohms |