Manufacturer: Murata Electronics
Win Source Part Number: 801830-LQP02TN1N2B02
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.2nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 500MHz
Current Rating (Amps): 220mA
Inductance Frequency - Test: 500MHz
1.2nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)
FIXED IND 1.2NH 220MA 600 MOHM
FIXED IND 1.2NH 220MA 600MOHM SM Product overview: LQP02TN1N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N2B02D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 801830-LQP02TN1N2B02D | 490-LQP02TN1N2B02DTR-ND | 71-LQP02TN1N2B02D |
| Product Name | Fixed Inductors - LQP02TN1N2B02D | Fixed Inductors | 220MA 600MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Thick Film | |
| Inductance Range | 0.0012 microH | 0.0012 microH | |
| DCR | 0.6000 ohms | 0.6000 ohms | |
| Rated DC Current | 220 milliamps |