Win Source Part Number: 1070814-LQP02TN1N0B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02TN
FIXED IND 1NH 220MA 600 MOHM SMD Product overview: LQP02TN1N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 600 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N0B02D can be used for catalog matching and distributor lookup.
FIXED IND 1NH 220MA 600 MOHM SMD
1nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)
FIXED IND 1NH 220MA 600 MOHM SMD
FIXED IND 1NH 220MA 600 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1070814-LQP02TN1N0B02D | 71-LQP02TN1N0B02D | 490-LQP02TN1N0B02DCT-ND | LQP02TN1N0B02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 220MA 600 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |