Murata Electronics Fixed Inductors LQP02TN16NH02D

Description
16nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN16NH02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN16NH02D-ND
Fixed Inductors LQP02TN16NH02D-ND
16nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

16nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN16NH02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0029 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers