Murata Electronics Fixed Inductors LQP02TN11NH02D

Description
11nH Unshielded Thick Film Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Thick Film Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN11NH02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN11NH02D-ND
Fixed Inductors LQP02TN11NH02D-ND
11nH Unshielded Thick Film Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)

11nH Unshielded Thick Film Inductor 140mA 2.8Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN11NH02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details