FIXED IND 0.8NH 320MA 500MOHM SM Product overview: LQP02TN0N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N8C02D can be used for catalog matching and distributor lookup.
0.8nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1328052-LQP02TN0N8C0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 0.8 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TN0N8C02D | LQP02TN0N8C02D-ND | 1328052-LQP02TN0N8C02D |
| Product Name | 320MA 500MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | Standard | |
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 8.00E-4 microH | 8.00E-4 microH |