EMC Product overview: LQP02TN0N7B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N7B02L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957878-LQP02TN0N7B02
Current Rating: 320 mA
Inductance: 700 pH
Test Frequency: 500 MHz
Self Resonant Frequency: 16.5 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 320 mA
Series Resistance: 500 mΩ
Q Factor: 8
FIXED IND 0.7NH 320MA 500 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TN0N7B02L | 957878-LQP02TN0N7B02L | 490-LQP02TN0N7B02LTR-ND |
| Product Name | Inductor and Choke | Fixed Inductors - LQP02TN0N7B02L | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Thin Film | ||
| Inductance Range | 7.00E-4 microH | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |