Murata Electronics Fixed Inductors - LQP02TN0N6B02D LQP02TN0N6B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 808472-LQP02TN0N6B02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 0.6nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 500mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 500MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 808472-LQP02TN0N6B02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 0.6nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 500mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 500MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N6B02D
808472-LQP02TN0N6B02D
Fixed Inductors - LQP02TN0N6B02D 808472-LQP02TN0N6B02D
Manufacturer: Murata Electronics Win Source Part Number: 808472-LQP02TN0N6B02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 0.6nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 500mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 500MHz Current Rating (Amps): 320mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808472-LQP02TN0N6B02D
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 0.6nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 500MHz
Current Rating (Amps): 320mA
Inductance Frequency - Test: 500MHz

Buy Now
320MA 500MOHM Inductor and Choke - 71-LQP02TN0N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 500MOHM Inductor and Choke
71-LQP02TN0N6B02D
320MA 500MOHM Inductor and Choke 71-LQP02TN0N6B02D
FIXED IND 0.6NH 320MA 500MOHM SM Product overview: LQP02TN0N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 320MA 500MOHM SM Product overview: LQP02TN0N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02TN0N6B02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

0.6nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN0N6B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.6NH 320MA 500 MOHM

FIXED IND 0.6NH 320MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - LQP02TN0N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN0N6B02D
Fixed Inductors LQP02TN0N6B02D
FIXED IND 0.6NH 320MA 500MOHM SM

FIXED IND 0.6NH 320MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808472-LQP02TN0N6B02D 71-LQP02TN0N6B02D 490-LQP02TN0N6B02DTR-ND LQP02TN0N6B02D
Product Name Fixed Inductors - LQP02TN0N6B02D 320MA 500MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Inductance Range 6.00E-4 microH 6.00E-4 microH 6.00E-4 microH
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 320 milliamps 320 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Surface Mount Inductors - 2126018 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details