Murata Electronics Fixed Inductors LQP02HV0N7B02L

Description
FIXED IND 0.7NH 1A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 0.7NH 1A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HV0N7B02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 1A 30 MOHM SMD

FIXED IND 0.7NH 1A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HV0N7B02LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 1A 30 MOHM SMD

FIXED IND 0.7NH 1A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP02HV0N7B02LCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers