Murata Electronics Fixed Inductors LQP02HQ5N6J02L

Description
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ5N6J02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ5N6J02L-ND
Fixed Inductors LQP02HQ5N6J02L-ND
5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

5.6nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ5N6J02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers